Belden Inc. Hook Up Wire, 1000Ft, 24Awg Copper, Blue; Jacket Material Belden 8504 0061000

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper, Blue; Jacket Material Belden - 87K7220 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper, Blue; Jacket Material Belden
87K7220
Hook Up Wire, 1000Ft, 24Awg Copper, Blue; Jacket Material Belden 87K7220
HOOK UP WIRE, 1000FT, 24AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7220
Product Name Hook Up Wire, 1000Ft, 24Awg Copper, Blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details