Belden Inc. Hook Up Wire, 1000Ft 22Awg Copper White/gray; Jacket Material Belden 8503 0211000

Description
HOOK UP WIRE, 1000FT 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:Grey, White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:Grey, White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 22Awg Copper White/gray; Jacket Material Belden - 02F4565 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 22Awg Copper White/gray; Jacket Material Belden
02F4565
Hook Up Wire, 1000Ft 22Awg Copper White/gray; Jacket Material Belden 02F4565
HOOK UP WIRE, 1000FT 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:Grey, White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:Grey, White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4565
Product Name Hook Up Wire, 1000Ft 22Awg Copper White/gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Circular Cable Assemblies - 2171-NEBC-M12W8-E-5-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details