Belden Inc. Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Belden 8503 0171000

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Belden - 02F4561 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Belden
02F4561
Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Belden 02F4561
HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4561
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, White/yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6445A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Encoder cable - NEBM-M12G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details