Belden Inc. WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B WHITE 8503 0091000

Description
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.
Description
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B WHITE - 70003000 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B WHITE
70003000
WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B WHITE 70003000
Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire PVC Insulation Materials Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties. Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Tinned Copper Conductor, 600 V, +105°C Operating Temperature, 0.010 in. PVC Insulated Hook-Up Wire
PVC Insulation Materials
Vinyl plastic insulation is fast stripping, resists oil, solvents, and ozone. The colors are bright and remain distinct after processing. Applications include motors, transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases.
All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded TFE Teflon®. PVC is flame and ozone resistant, as well as being inert to most chemicals, oils and solvents. Teflon® is a fluorinated thermoplastic with outstanding thermal, physical and electrical properties.
Covers insulated wire for internal wiring of meters, panels, and electrical or electronic equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003000
Product Name WIRE, HOOK UP, 22AWG, STRANDED, PVC, 600V, MIL-W-16878/1 TYPE B WHITE
Approvals CE Marked, MIL-W-16878E/1
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1321 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details