The Hook Up Wire is a 1000-foot length of 20 AWG tinned copper wire with PVC insulation, designed for internal wiring applications in meters, panels, and electrical or electronic equipment. It operates within a temperature range of -40°C to +105°C and has a maximum operating voltage of 600 Vrms, compliant with military specification MIL-W-16878/1. The wire features a nominal DC resistance of 9.500 Ohm per 1000 feet and can carry a maximum recommended current of 14 amps in free air at 30°C ambient temperature. The product is also compliant with various EU directives, including RoHS, and is suitable for use in environments requiring adherence to these standards.
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K6295 |
| Product Name | Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |