Belden Inc. Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden 8501 0071000

Description
HOOK UP WIRE, 1000FT 18AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden - 02F4483 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden
02F4483
Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden 02F4483
HOOK UP WIRE, 1000FT 18AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4483
Product Name Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details