Belden Inc. Hook Up Wire, 1000Ft 18Awg Copper Orange; Jacket Material Belden 8501 0031000

Description
HOOK UP WIRE, 1000FT 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Copper Orange; Jacket Material Belden - 02F4479 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper Orange; Jacket Material Belden
02F4479
Hook Up Wire, 1000Ft 18Awg Copper Orange; Jacket Material Belden 02F4479
HOOK UP WIRE, 1000FT 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4479
Product Name Hook Up Wire, 1000Ft 18Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details