HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4458 |
| Product Name | Hook Up Wire, 100Ft, 18Awg Copper, Brown; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |