Belden Inc. Hook Up Wire, 1000Ft 16Awg Copper White/blue; Jacket Material Belden 8500 0181000

Description
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper White/blue; Jacket Material Belden - 87K7189 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper White/blue; Jacket Material Belden
87K7189
Hook Up Wire, 1000Ft 16Awg Copper White/blue; Jacket Material Belden 87K7189
HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:Blue, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7189
Product Name Hook Up Wire, 1000Ft 16Awg Copper White/blue; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details