HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE/RED; Jacket Material:PVC; Jacket Color:Red, White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4450 |
| Product Name | Hook Up Wire, 1000Ft, 16Awg Copper White/red; Jacket Material Belden |
| Standards / Certifications | RoHS |