Belden Inc. Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden 8500 0091000

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden - 87K7195 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden
87K7195
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden 87K7195
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7195
Product Name Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details