The Unshld Flex Cable, 4Cond, 18Awg, 15.24M features four stranded conductors made of tinned copper, each with a gauge of 18 AWG and a stranding configuration of 19x30. The cable is insulated with PVC, which has a wall thickness of 0.017 inches, and is jacketed in PVC with a nominal wall thickness of 0.032 inches. The overall diameter of the cable is 0.257 inches. This cable operates within a temperature range of -20°C to +60°C and has a UL temperature rating of 60°C under UL AWM Style 2598. It is compliant with various standards, including NEC CL3 and CMG, and is suitable for indoor use. The cable has a maximum operating voltage of 300 V RMS and a maximum recommended current of 4 Amps per conductor at 25°C ambient temperature. The nominal capacitance between conductors is 26 pF/ft, and the DC resistance at 20°C is 6.3 Ohm/1000 ft. The cable is unshielded and has a maximum recommended pulling tension of 83 lbs, with a minimum bend radius of 2.750 inches. It is also compliant with EU RoHS directives, making it suitable for environmentally conscious projects.
UNSHLD FLEX CABLE, 4COND, 18AWG, 15.24M; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 99Y5160 |
| Product Name | Unshld Flex Cable, 4Cond, 18Awg, 15.24M; Cable Shielding Belden |
| Cable Shielding | No Shielding |