Belden Inc. Multiple Conductor Cables 8489 060250

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5517-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5517-250-ND
Multiple Conductor Cables BEL5517-250-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG 250.0' (76.2m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 250Ft,300V; Cable Shielding Belden - 02F3957 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 250Ft,300V; Cable Shielding Belden
02F3957
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 250Ft,300V; Cable Shielding Belden 02F3957
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 250FT,300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 250FT,300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5517-250-ND 02F3957
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 250Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details