Belden Inc. Multiple Conductor Cables 8489 0601000

Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5516-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5516-1000-ND
Multiple Conductor Cables BEL5516-1000-ND
4 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005139 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005139
MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005139
Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft,300V; Cable Shielding Belden - 15B3368 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft,300V; Cable Shielding Belden
15B3368
Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft,300V; Cable Shielding Belden 15B3368
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT,300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT,300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5516-1000-ND 70005139 15B3368
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details