The Unshielded Multiconductor Cable features four 18 AWG stranded tinned copper conductors, designed for a maximum operating voltage of 300V. The cable is constructed with PVC insulation and a PVC outer jacket, providing durability and flexibility. It has a nominal diameter of 0.257 inches and a total weight of 5.1 lbs for the 100-foot length. The cable is rated for an operating temperature range of -20°C to +60°C and complies with UL AWM Style 2598 standards. It is suitable for indoor applications and is RoHS compliant. The cable's capacitance is rated at 26 pF/ft, with a DC resistance of 6.3 ohms per 1000 feet at 20°C. The maximum recommended current is 4 amps per conductor at 25°C ambient temperature.
4 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL1100-100-ND | 70005087 | 87K6285 |
| Product Name | Multiple Conductor Cables | MULTI CONDUCTOR, 4 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C | Unshielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 18 AWG | 18 AWG | |
| Number of Conductors | 4 # | 4 # |