Belden Inc. Multiple Conductor Cables 8478 010250

Description
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5513-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5513-250-ND
Multiple Conductor Cables BEL5513-250-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden - 02F6048 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden
02F6048
Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden 02F6048
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5513-250-ND 02F6048
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details