Belden Inc. Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 8477-1000-60

Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F6170 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F6170
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F6170
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F6170
Product Name Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details