Belden Inc. Unshld Multipair, 1Pair, 12Awg, 7.62M; Cable Shielding Belden 8477-060

Description
UNSHLD MULTIPAIR, 1PAIR, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:600Vrms RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 1PAIR, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:600Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 1Pair, 12Awg, 7.62M; Cable Shielding Belden - 99Y5157 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 1Pair, 12Awg, 7.62M; Cable Shielding Belden
99Y5157
Unshld Multipair, 1Pair, 12Awg, 7.62M; Cable Shielding Belden 99Y5157
UNSHLD MULTIPAIR, 1PAIR, 12AWG, 7.62M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:600Vrms RoHS Compliant: Yes

UNSHLD MULTIPAIR, 1PAIR, 12AWG, 7.62M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Chrome; Voltage Rating:600Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5157
Product Name Unshld Multipair, 1Pair, 12Awg, 7.62M; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details