Belden Inc. Multiple Conductor Cables 8473 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5510-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5510-500-ND
Multiple Conductor Cables BEL5510-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3361 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3361
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3361
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5510-500-ND 15B3361
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details