Belden Inc. Multiple Conductor Cables 8473 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5509-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5509-1000-ND
Multiple Conductor Cables BEL5509-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F5287 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F5287
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F5287
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, UNSHIELD, PVC INSULATE, 14AWG STRAND (42X30), AUDIO/CONTROL, 1 PAIR CHROM - 70005804 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, UNSHIELD, PVC INSULATE, 14AWG STRAND (42X30), AUDIO/CONTROL, 1 PAIR CHROM
70005804
CABLE, UNSHIELD, PVC INSULATE, 14AWG STRAND (42X30), AUDIO/CONTROL, 1 PAIR CHROM 70005804
14 AWG, 42 x 30 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable Refined with a Electrolytic Tough Pitch(ETP) process, which yields 99.95% pure copper, resulting in a high conductivity wire. Stranded Tinned ETP conductors, PVC insulated, twisted pair. Chrome PVC jacket. Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

14 AWG, 42 x 30 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable
Refined with a Electrolytic Tough Pitch(ETP) process, which yields 99.95% pure copper, resulting in a high conductivity wire. Stranded Tinned ETP conductors, PVC insulated, twisted pair. Chrome PVC jacket.
Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5509-1000-ND 02F5287 70005804
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden CABLE, UNSHIELD, PVC INSULATE, 14AWG STRAND (42X30), AUDIO/CONTROL, 1 PAIR CHROM
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 14 AWG 14 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/407-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers