Belden Inc. Cable, 1Pair, 305M, 300V; Cable Shielding Belden 8471NH.00305

Description
CABLE, 1PAIR, 305M, 300V; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, 1PAIR, 305M, 300V; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1Pair, 305M, 300V; Cable Shielding Belden - 42AC1345 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1Pair, 305M, 300V; Cable Shielding Belden
42AC1345
Cable, 1Pair, 305M, 300V; Cable Shielding Belden 42AC1345
CABLE, 1PAIR, 305M, 300V; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, 1PAIR, 305M, 300V; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.3mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Chrome; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1345
Product Name Cable, 1Pair, 305M, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details