Belden Inc. Electronic, 1PR #16 Str TC, PO ins, Unsh, LSNH Jkt, 300V, SWA 8471LS

Description
Electronic, 1 Pair AWG 16 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Unshielded shielding, LSZH / FRNC jacket , 300V, SWA
Description
Electronic, 1 Pair AWG 16 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Unshielded shielding, LSZH / FRNC jacket , 300V, SWA
Datasheet
Datasheet Summary
Powered by GS/AI

The 8471LS is a 1 Pair AWG 16 stranded tinned copper cable designed for electronic applications, particularly suitable for instrumentation and data transmission. It features polyolefin insulation and an unshielded design, making it appropriate for environments where shielding is not required. The cable is rated for a voltage of 300V and has a maximum recommended current of 7.1 Amps per conductor. The insulation is made from polyethylene, with a nominal diameter of 2.67 mm, while the outer jacket is constructed from low smoke zero halogen (LSZH) material, providing flame retardant properties. The overall diameter of the outer jacket is 11.5 mm with a wall thickness of 1.3 mm. The cable is designed to operate within a temperature range of -15°C to +80°C for fixed installations and can be stored at temperatures between -30°C and +80°C. This product is compliant with various standards, including CPR Euroclass Eca and CENELEC EN 50290-2-20, and is suitable for indoor, outdoor, and indoor/outdoor applications. It also offers sunlight resistance and meets flammability and toxicity testing standards. The cable is available in different lengths, including 500 m, 1,000 m, and 1,500 m options.

Datasheet Summary
Powered by GS/AI

The 8471LS is a 1 Pair AWG 16 stranded tinned copper cable designed for electronic applications, particularly suitable for instrumentation and data transmission. It features polyolefin insulation and an unshielded design, making it appropriate for environments where shielding is not required. The cable is rated for a voltage of 300V and has a maximum recommended current of 7.1 Amps per conductor. The insulation is made from polyethylene, with a nominal diameter of 2.67 mm, while the outer jacket is constructed from low smoke zero halogen (LSZH) material, providing flame retardant properties. The overall diameter of the outer jacket is 11.5 mm with a wall thickness of 1.3 mm. The cable is designed to operate within a temperature range of -15°C to +80°C for fixed installations and can be stored at temperatures between -30°C and +80°C. This product is compliant with various standards, including CPR Euroclass Eca and CENELEC EN 50290-2-20, and is suitable for indoor, outdoor, and indoor/outdoor applications. It also offers sunlight resistance and meets flammability and toxicity testing standards. The cable is available in different lengths, including 500 m, 1,000 m, and 1,500 m options.

Suppliers

Company
Product
Description
Supplier Links
Electronic, 1PR #16 Str TC, PO ins, Unsh, LSNH Jkt, 300V, SWA - 8471LS - Belden Inc.
St. Louis, MO, United States
Electronic, 1PR #16 Str TC, PO ins, Unsh, LSNH Jkt, 300V, SWA
8471LS
Electronic, 1PR #16 Str TC, PO ins, Unsh, LSNH Jkt, 300V, SWA 8471LS
Electronic, 1 Pair AWG 16 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Unshielded shielding, LSZH / FRNC jacket , 300V, SWA

Electronic, 1 Pair AWG 16 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Unshielded shielding, LSZH / FRNC jacket , 300V, SWA

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 8471LS
Product Name Electronic, 1PR #16 Str TC, PO ins, Unsh, LSNH Jkt, 300V, SWA
Product Type Multiconductor Cable
Cable Jacket LSZH / FRNC
Cable Insulation Polyethylene; PE - Polyethylene
Cable Conductor Copper; Tinned Copper - Stranded
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications MIL-SPEC
North American 28 AWG
View Details