Belden Inc. Multiple Conductor Cables 8471 060U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5172-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5172-1000-ND
Multiple Conductor Cables BEL5172-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden - 02F5274 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
02F5274
Unshielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden 02F5274
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5172-1000-ND 02F5274
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Twisted Pair & Multicore Data Cable - 2769994 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 to 200 C (-321 to 392 F)
View Details