Belden Inc. Unshld Multipair, 1Pair, 16Awg, 15.24M; Cable Shielding Belden 8471-06050

Description
UNSHLD MULTIPAIR, 1PAIR, 16AWG, 15.24M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 1PAIR, 16AWG, 15.24M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 1Pair, 16Awg, 15.24M; Cable Shielding Belden - 99Y5156 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 1Pair, 16Awg, 15.24M; Cable Shielding Belden
99Y5156
Unshld Multipair, 1Pair, 16Awg, 15.24M; Cable Shielding Belden 99Y5156
UNSHLD MULTIPAIR, 1PAIR, 16AWG, 15.24M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHLD MULTIPAIR, 1PAIR, 16AWG, 15.24M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5156
Product Name Unshld Multipair, 1Pair, 16Awg, 15.24M; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details