Belden Inc. Multiple Conductor Cables 8470 0631000

Description
TW PR BLK & WHT
Request a Quote Datasheet
Description
TW PR BLK & WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 84700631000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
84700631000-ND
Multiple Conductor Cables 84700631000-ND
TW PR BLK & WHT

TW PR BLK & WHT

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden - 15B3358 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
15B3358
Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden 15B3358
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 84700631000-ND 15B3358
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Optical Audio Cable - 7373728 - RS Components, Ltd.
Specs
Application Audio
Cable Length 0.8202 ft (2.5 dm)
Connector Type Toslink
View Details