Belden Inc. Multiple Conductor Cables 8469 060100

Description
9 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1098-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1098-100-ND
Multiple Conductor Cables BEL1098-100-ND
9 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Belden - 02F5282 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Belden
02F5282
Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Belden 02F5282
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 9 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C - 70005090 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 9 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C
70005090
MULTI CONDUCTOR, 9 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C 70005090
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1098-100-ND 02F5282 70005090
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 9 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details