Belden Inc. Multiple Conductor Cables 8468MN 0081000

Description
15 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6475-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6475-1000-ND
Multiple Conductor Cables BEL6475-1000-ND
15 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden - 01AC6482 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden
01AC6482
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden 01AC6482
UNSHIELDED CABLE, 15CORE, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6475-1000-ND 01AC6482
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details