Belden Inc. Multiple Conductor Cables 8468MN 0061000

Description
15 Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6474-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6474-1000-ND
Multiple Conductor Cables BEL6474-1000-ND
15 Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden - 01AC6480 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden
01AC6480
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden 01AC6480
UNSHIELDED CABLE, 15CORE, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6474-1000-ND 01AC6480
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details