Belden Inc. Multiple Conductor Cables 8468MN 006100

Description
15 Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6473-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6473-100-ND
Multiple Conductor Cables BEL6473-100-ND
15 Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Blue 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden - 01AC6479 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden
01AC6479
Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden 01AC6479
UNSHIELDED CABLE, 15CORE, 18AWG, 30.48M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 18AWG, 30.48M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6473-100-ND 01AC6479
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details