Belden Inc. Multiple Conductor Cables 8468MN 0041000

Description
15 Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6472-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6472-1000-ND
Multiple Conductor Cables BEL6472-1000-ND
15 Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden - 01AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden
01AC6478
Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden 01AC6478
UNSHIELDED CABLE, 15CORE, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6472-1000-ND 01AC6478
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details