Belden Inc. Multiple Conductor Cables 8466 060500

Description
12 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1095-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1095-50-ND
Multiple Conductor Cables BEL1095-50-ND
12 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)

12 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1095-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1095-500-ND
Multiple Conductor Cables BEL1095-500-ND
12 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-8466060500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-8466060500-DS-ND
Multiple Conductor Cables 135-8466060500-DS-ND
CABLE 12COND 18AWG CHROME FOOT

CABLE 12COND 18AWG CHROME FOOT

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Belden - 02F6100 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Belden
02F6100
Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Belden 02F6100
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005117 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005117
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005117
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1095-50-ND 02F6100 70005117
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Belden MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details