Belden Inc. Multiple Conductor Cables 8466 0601000

Description
12 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5499-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5499-1000-ND
Multiple Conductor Cables BEL5499-1000-ND
12 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Belden - 88K0153 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Belden
88K0153
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Belden 88K0153
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005143 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005143
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005143
Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5499-1000-ND 88K0153 70005143
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Belden MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 7528J5424-9X-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details