Belden Inc. Multiple Conductor Cables 8466 060100

Description
12 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1094-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1094-100-ND
Multiple Conductor Cables BEL1094-100-ND
12 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 12 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden - 02F4225 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 12 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden
02F4225
Unshielded Multiconductor Cable, 12 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden 02F4225
UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT - 70005091 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT
70005091
MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT 70005091
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1094-100-ND 02F4225 70005091
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 12 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 12 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details