Belden Inc. Multiple Conductor Cables 8465 0601000

Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5497-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5497-1000-ND
Multiple Conductor Cables BEL5497-1000-ND
5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005140 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005140
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005140
Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 19 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 19 x 30 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 5 Conductor 18Awg 1000Ft; Cable Shielding Belden - 02F6134 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 18Awg 1000Ft; Cable Shielding Belden
02F6134
Unshielded Multiconductor Cable 5 Conductor 18Awg 1000Ft; Cable Shielding Belden 02F6134
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5497-1000-ND 70005140 02F6134
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT Unshielded Multiconductor Cable 5 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details