Belden Inc. Multiple Conductor Cables 8465 060100

Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1093-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1093-100-ND
Multiple Conductor Cables BEL1093-100-ND
5 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden - 87K2773 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden
87K2773
Unshielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden 87K2773
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C - 70005088 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C
70005088
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C 70005088
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1093-100-ND 87K2773 70005088
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 5 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULAT, CONTROL/INSTRUMENT C
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details