Belden Inc. Multiple Conductor Cables 8461 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5496-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5496-500-ND
Multiple Conductor Cables BEL5496-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Cable Multipair, 1, 500Ft, 300V; Cable Shielding Belden - 15B3355 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1, 500Ft, 300V; Cable Shielding Belden
15B3355
Unshielded Cable Multipair, 1, 500Ft, 300V; Cable Shielding Belden 15B3355
UNSHIELDED CABLE MULTIPAIR, 1, 500FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1, 500FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME - 70005508 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME
70005508
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME 70005508
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5496-500-ND 15B3355 70005508
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1, 500Ft, 300V; Cable Shielding Belden AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers