Belden Inc. Multiple Conductor Cables 8461 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5495-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5495-1000-ND
Multiple Conductor Cables BEL5495-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 1, 1000Ft, 300V; Cable Shielding Belden - 15B3354 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1, 1000Ft, 300V; Cable Shielding Belden
15B3354
Unshielded Cable Multipair, 1, 1000Ft, 300V; Cable Shielding Belden 15B3354
UNSHIELDED CABLE MULTIPAIR, 1, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26),1 PAIR CHROME - 70005509 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26),1 PAIR CHROME
70005509
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26),1 PAIR CHROME 70005509
18 AWG, 7 x 26 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

18 AWG, 7 x 26 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5495-1000-ND 15B3354 70005509
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1, 1000Ft, 300V; Cable Shielding Belden AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26),1 PAIR CHROME
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details