Belden Inc. Multiple Conductor Cables 8460 063U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL29729-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL29729-ND
Multiple Conductor Cables BEL29729-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden - 02F5267 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
02F5267
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden 02F5267
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL29729-ND 02F5267
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data