Belden Inc. Multiple Conductor Cables 8460 0631000

Description
TW PR BLK & NAT
Request a Quote Datasheet
Description
TW PR BLK & NAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 84600631000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
84600631000-ND
Multiple Conductor Cables 84600631000-ND
TW PR BLK & NAT

TW PR BLK & NAT

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden - 15B3352 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
15B3352
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden 15B3352
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
AUDIO WIRE/CABLE, 18AWG STRAND (7X26), PVC INSULATION CLEAR (TRANSPARENT) - 70005033 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO WIRE/CABLE, 18AWG STRAND (7X26), PVC INSULATION CLEAR (TRANSPARENT)
70005033
AUDIO WIRE/CABLE, 18AWG STRAND (7X26), PVC INSULATION CLEAR (TRANSPARENT) 70005033
High Conductivity Copper Speaker Cable, 2 Conductor, 18 AWG Conductor Size Insulation material PVC 0.108 " cable overall nominal diameter.

High Conductivity Copper Speaker Cable, 2 Conductor, 18 AWG Conductor Size

  • Insulation material PVC
    0.108 " cable overall nominal diameter.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number 84600631000-ND 15B3352 70005033
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden AUDIO WIRE/CABLE, 18AWG STRAND (7X26), PVC INSULATION CLEAR (TRANSPARENT)
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers