Belden Inc. Multiple Conductor Cables 8459 060500

Description
25 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1524-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1524-500-ND
Multiple Conductor Cables BEL1524-500-ND
25 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 25 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER - 70005070 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 25 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
70005070
MULTI CONDUCTOR, 25 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER 70005070
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Belden - 02F6110 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Belden
02F6110
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Belden 02F6110
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1524-500-ND 70005070 02F6110
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 25 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Stability Cables - SP-N-MM-60 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details