Belden Inc. Multiple Conductor Cables 8458MN 0081000

Description
15 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6438-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6438-1000-ND
Multiple Conductor Cables BEL6438-1000-ND
15 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Gray 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden - 01AC6476 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden
01AC6476
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden 01AC6476
UNSHIELDED CABLE, 15CORE, 22AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 22AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6438-1000-ND 01AC6476
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers