Belden Inc. Multiple Conductor Cables 8458MN 008100

Description
15 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1090-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1090-100-ND
Multiple Conductor Cables BEL1090-100-ND
15 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden - 01AC6475 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden
01AC6475
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden 01AC6475
UNSHIELDED CABLE, 15CORE, 22AWG, 30.48M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 22AWG, 30.48M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1090-100-ND 01AC6475
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details