Belden Inc. Multiple Conductor Cables 8458MN 0061000

Description
15 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6437-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6437-1000-ND
Multiple Conductor Cables BEL6437-1000-ND
15 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Blue 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden - 01AC6474 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden
01AC6474
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden 01AC6474
UNSHIELDED CABLE, 15CORE, 22AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 22AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6437-1000-ND 01AC6474
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data