Belden Inc. Multiple Conductor Cables 8458MN 006100

Description
15 Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6436-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6436-100-ND
Multiple Conductor Cables BEL6436-100-ND
15 Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Blue 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden - 01AC6473 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden
01AC6473
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden 01AC6473
UNSHIELDED CABLE, 15CORE, 22AWG, 30.48M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 22AWG, 30.48M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6436-100-ND 01AC6473
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details