Belden Inc. Multiple Conductor Cables 8458MN 0041000

Description
15 Conductor Multi-Conductor Cable Yellow 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Yellow 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6435-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6435-1000-ND
Multiple Conductor Cables BEL6435-1000-ND
15 Conductor Multi-Conductor Cable Yellow 22 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Yellow 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden - 01AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden
01AC6472
Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden 01AC6472
UNSHIELDED CABLE, 15CORE, 22AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 22AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6435-1000-ND 01AC6472
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 22Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details