Belden Inc. Multiple Conductor Cables 8458MN 004100

Description
15 Conductor Multi-Conductor Cable Yellow 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Yellow 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6434-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6434-100-ND
Multiple Conductor Cables BEL6434-100-ND
15 Conductor Multi-Conductor Cable Yellow 22 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Yellow 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden - 01AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden
01AC6471
Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden 01AC6471
UNSHIELDED CABLE, 15CORE, 22AWG, 30.48M; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHIELDED CABLE, 15CORE, 22AWG, 30.48M; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6434-100-ND 01AC6471
Product Name Multiple Conductor Cables Unshielded Cable, 15Core, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details