Belden Inc. Multiple Conductor Cables 8458 0601000

Description
15 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5493-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5493-1000-ND
Multiple Conductor Cables BEL5493-1000-ND
15 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 15 Conductor 22Awg 1000Ft; Cable Shielding Belden - 87K1768 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 22Awg 1000Ft; Cable Shielding Belden
87K1768
Unshielded Multiconductor Cable 15 Conductor 22Awg 1000Ft; Cable Shielding Belden 87K1768
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5493-1000-ND 87K1768
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 15 Conductor 22Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details