Belden Inc. Multiple Conductor Cables 8458 060100

Description
15 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1522-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1522-100-ND
Multiple Conductor Cables BEL1522-100-ND
15 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Belden - 87K7184 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Belden
87K7184
Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Belden 87K7184
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 15 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER - 70005047 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 15 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
70005047
MULTI CONDUCTOR, 15 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER 70005047
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1522-100-ND 87K7184 70005047
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 15 Conductor 22Awg 100Ft; Cable Shielding Belden MULTI CONDUCTOR, 15 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3033/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers