Belden Inc. Multiple Conductor Cables 8457 060100

Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1088-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1088-100-ND
Multiple Conductor Cables BEL1088-100-ND
12 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7183 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7183
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7183
UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 12 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER - 70005046 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 12 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
70005046
MULTI CONDUCTOR, 12 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER 70005046
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1088-100-ND 87K7183 70005046
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 12 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details