Belden Inc. Multiple Conductor Cables 8456 060U500

Description
10 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1915-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1915-500-ND
Multiple Conductor Cables BEL1915-500-ND
10 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 02F4304 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
02F4304
Unshielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 02F4304
UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1915-500-ND 02F4304
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details